CIRCULAR CONN, R/A PLUG, 6POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35AJ1879 |
| Product Name | Circular Conn, R/a Plug, 6Pos; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |