TE Connectivity Circular Conn, R/a Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity ASDA035NN00480150000

Description
CIRCULAR CONN, R/A PLUG, 17POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 17POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4046
Circular Conn, R/a Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4046
CIRCULAR CONN, R/A PLUG, 17POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG, 17POS, CABLE; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4046
Product Name Circular Conn, R/a Plug, 17Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1311 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers