TE Connectivity Circular Conn, R/a Plug, 17Pos; Product Range Intercontec - Te Connectivity ASDA034NN00420150000

Description
CIRCULAR CONN, R/A PLUG, 17POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 17POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 17Pos; Product Range Intercontec - Te Connectivity - 35AJ1874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 17Pos; Product Range Intercontec - Te Connectivity
35AJ1874
Circular Conn, R/a Plug, 17Pos; Product Range Intercontec - Te Connectivity 35AJ1874
CIRCULAR CONN, R/A PLUG, 17POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG, 17POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1874
Product Name Circular Conn, R/a Plug, 17Pos; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers