TE Connectivity Circular Conn, R/a Plug, 12Pos; Product Range Intercontec - Te Connectivity ASDA020NN00480150000

Description
CIRCULAR CONN, R/A PLUG, 12POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 12POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 12Pos; Product Range Intercontec - Te Connectivity - 35AJ1871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 12Pos; Product Range Intercontec - Te Connectivity
35AJ1871
Circular Conn, R/a Plug, 12Pos; Product Range Intercontec - Te Connectivity 35AJ1871
CIRCULAR CONN, R/A PLUG, 12POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG, 12POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1871
Product Name Circular Conn, R/a Plug, 12Pos; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details