TE Connectivity Standard Circular Connectors ASA279N00610235000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Dimensions Cable Diameter Range : 9 - 13.2 MM  [.35 - .52 INCH ] Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Dimensions Cable Diameter Range : 9 - 13.2 MM  [.35 - .52 INCH ] Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ASA279N00610235000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ASA279N00610235000
Standard Circular Connectors ASA279N00610235000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Dimensions Cable Diameter Range : 9 - 13.2 MM  [.35 - .52 INCH ] Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 19
  • Number of Signal Positions : 19

Dimensions


  • Cable Diameter Range : 9 - 13.2 MM  [.35 - .52 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention Type : Screw
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Cable-to-Cable
  • Product Type : Connector Assembly
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ASA279N00610235000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details