Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Configuration Features Number of Positions : 17 Number of Signal Positions : 17
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10
Dimensions Cable Diameter Range : 4.5 - 8.5 MM [.18 - .33 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23
Industry Standards Approved Standards : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : No Shell Type : Metal
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PBT GF
- Environmental Protection : IP67
- Shell Base Material : Zinc Alloy
- Shell Plating Material : Electrodeposited Nickel
Configuration Features
- Number of Positions : 17
- Number of Signal Positions : 17
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 10
Dimensions
- Cable Diameter Range : 4.5 - 8.5 MM [.18 - .33 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Housing Features
- Alignment Keyed : 0°
- Circular Connector Shell Size : 23
Industry Standards
- Approved Standards : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Retention Type : Screw
- Panel Mount Feature Type : Screw Mount
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Circular Connector Type : Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- Product Type : Connector
- Sealable : No
- Shell Type : Metal
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]