TE Connectivity Standard Circular Connectors AS616-26PA

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 26 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 16 - 26 Contact Quantity (Size 20) : 26 Dimensions Assembly Length : 33.5 MM  [1.32 INCH ] Wire Size (AWG) : 20 Housing Features Circular Connector Shell Size : 16 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Coupling Ring Polarization Code : A Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 26 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 16 - 26 Contact Quantity (Size 20) : 26 Dimensions Assembly Length : 33.5 MM  [1.32 INCH ] Wire Size (AWG) : 20 Housing Features Circular Connector Shell Size : 16 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Coupling Ring Polarization Code : A Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AS616-26PA - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AS616-26PA
Standard Circular Connectors AS616-26PA
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 26 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 16 - 26 Contact Quantity (Size 20) : 26 Dimensions Assembly Length : 33.5 MM  [1.32 INCH ] Wire Size (AWG) : 20 Housing Features Circular Connector Shell Size : 16 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Coupling Ring Polarization Code : A Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Feedthrough Type : No
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 26

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 16 - 26
  • Contact Quantity (Size 20) : 26

Dimensions


  • Assembly Length : 33.5 MM  [1.32 INCH ]
  • Wire Size (AWG) : 20

Housing Features


  • Circular Connector Shell Size : 16

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Coupling Ring
  • Polarization Code : A

Operation/Application


  • Durability Rating (CYCLE) : 500

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AS616-26PA
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2315714-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
RF Connectors - 1051852-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
4 suppliers