Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146559-AS610-35PA
Number of Positions: 13
Connector Type: Pin, Plug
Number of Contacts: 13
Insulation Material: Silicone
Plating: Zinc
Categories: Custom Parts
Shell Material: Aluminium
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Wire/Cable Gauge: 22 AWG
Max Operating Temperature: 175 °C
Assembly Length: 33.5 mm
Preloaded: No
Durability Rating: 500 cycles
Feedthrough Type: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1146559-AS610-35PA |
| Product Name | Custom Parts - Custom Parts (0 - A) - AS610-35PA |