TE Connectivity ™ OEM Parts - OEM Parts (A - B) - AS607-35PA-913F AS607-35PA-913F

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046070-AS607-35PA-9 13F Number of Positions: 6 Connector Type: Pin, Plug Number of Contacts: 6 Insulation Material: Silicone Plating: Cadmium Categories: OEM Parts(A-B) Shell Material: Aluminium Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Gauge: 22 AWG Assembly Length: 23 mm Preloaded: No Durability Rating: 500 cycles Feedthrough Type: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046070-AS607-35PA-9 13F Number of Positions: 6 Connector Type: Pin, Plug Number of Contacts: 6 Insulation Material: Silicone Plating: Cadmium Categories: OEM Parts(A-B) Shell Material: Aluminium Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Gauge: 22 AWG Assembly Length: 23 mm Preloaded: No Durability Rating: 500 cycles Feedthrough Type: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AS607-35PA-913F - 1046070-AS607-35PA-913F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AS607-35PA-913F
1046070-AS607-35PA-913F
OEM Parts - OEM Parts (A - B) - AS607-35PA-913F 1046070-AS607-35PA-913F
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046070-AS607-35PA-9 13F Number of Positions: 6 Connector Type: Pin, Plug Number of Contacts: 6 Insulation Material: Silicone Plating: Cadmium Categories: OEM Parts(A-B) Shell Material: Aluminium Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Wire/Cable Gauge: 22 AWG Assembly Length: 23 mm Preloaded: No Durability Rating: 500 cycles Feedthrough Type: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046070-AS607-35PA-913F
Number of Positions: 6
Connector Type: Pin, Plug
Number of Contacts: 6
Insulation Material: Silicone
Plating: Cadmium
Categories: OEM Parts(A-B)
Shell Material: Aluminium
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Wire/Cable Gauge: 22 AWG
Assembly Length: 23 mm
Preloaded: No
Durability Rating: 500 cycles
Feedthrough Type: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1046070-AS607-35PA-913F
Product Name OEM Parts - OEM Parts (A - B) - AS607-35PA-913F
Unlock Full Specs
to access all available technical data