TE Connectivity RF Antennas ANT-W63WS6-IPW1-RPS

Description
RF ANT 2.4/5/6GHZ WIFI7 TILT RPS
Request a Quote Datasheet
Description
RF ANT 2.4/5/6GHZ WIFI7 TILT RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-W63WS6-IPW1-RPS-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.4/5/6GHZ WIFI7 TILT RPS

RF ANT 2.4/5/6GHZ WIFI7 TILT RPS

Buy Now Datasheet
WiFi Antennas - 2625413 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2625413
WiFi Antennas 2625413
RF Antenna WiFi 6/6E/7,RP-SMA Male Conn

RF Antenna WiFi 6/6E/7,RP-SMA Male Conn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 343-ANT-W63WS6-IPW1-RPS-ND 2625413
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11ac/ax/be/b/g/n, Bluetooth, WLAN, Zigbee™ Modem or Wireless Network
Primary Frequency Range 2440.0 to 5500.0 MHz 0.0 to ? MHz
Gain 4.7 to 9.4 dB
VSWR 1.5 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details