TE Connectivity RF Antennas ANT-W63-WRT-SMA-250

Description
RF ANT WIFI6/6E DOME SMA -250
Request a Quote Datasheet
Description
RF ANT WIFI6/6E DOME SMA -250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-W63-WRT-SMA-250-ND - DigiKey
Thief River Falls, MN, United States
RF ANT WIFI6/6E DOME SMA -250

RF ANT WIFI6/6E DOME SMA -250

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-W63-WRT-SMA-250-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2442.5 to 6525.0 MHz
Gain 4.5 to 6.4 dB
VSWR 1.4 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108848-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details