TE Connectivity Antennas ANT-W63-WRT-RPS

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi, Vehicular Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi, Vehicular Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-W63-WRT-RPS - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi, Vehicular Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi, Vehicular
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-W63-WRT-RPS-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.5dBi, 4.5dBi, 6.4dBi RP-SMA Panel Mount

2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.5dBi, 4.5dBi, 6.4dBi RP-SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-W63-WRT-RPS 343-ANT-W63-WRT-RPS-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11, 802.15.4, Bluetooth, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee
Pattern Type Omni directional
Gain 6 dB 4.5 to 6.4 dB
Form Factor / Mounting External
Primary Frequency Range 2400.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 2195846-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers