TE Connectivity WiFi Antennas ANT-W63-FPC-UFL-100

Description
6GHz, 5GHz, 2.4GHz WiFi flexible antenna
Request a Quote Datasheet
Description
6GHz, 5GHz, 2.4GHz WiFi flexible antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2169818 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2169818
WiFi Antennas 2169818
6GHz, 5GHz, 2.4GHz WiFi flexible antenna

6GHz, 5GHz, 2.4GHz WiFi flexible antenna

Supplier's Site
WiFi Antennas - 2169817 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2169817
WiFi Antennas 2169817
6GHz, 5GHz, 2.4GHz WiFi flexible antenna

6GHz, 5GHz, 2.4GHz WiFi flexible antenna

Supplier's Site
RF Antennas - 343-ANT-W63-FPC-UFL-100-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz, 6GHz 802.11ax, 802.15.4, Bluetooth, Wi-Fi, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 6.1dBi, 6.1dBi, 6.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz, 6GHz 802.11ax, 802.15.4, Bluetooth, Wi-Fi, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 6.1dBi, 6.1dBi, 6.9dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2169818 343-ANT-W63-FPC-UFL-100-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; 802.11ax, 802.15.4, Bluetooth, Wi-Fi, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2400.0 to 6000.0 MHz
Form Factor / Mounting External
Connectors UFL U.FL (UMCC), I-PEX MHF1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers