TE Connectivity RF Antennas ANT-W63-FPC-LH200M4

Description
ANT WIFI6 FPC 45X7 200MM MHF4
Request a Quote Datasheet
Description
ANT WIFI6 FPC 45X7 200MM MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-W63-FPC-LH200M4-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI6 FPC 45X7 200MM MHF4

ANT WIFI6 FPC 45X7 200MM MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-W63-FPC-LH200M4-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/ac/ax, Bluetooth, ISM, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee™
Primary Frequency Range 2450.0 to 6537.5 MHz
Gain 4.5 to 10.1 dB
VSWR 1.4 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
4 suppliers
RFID Antennas - 2272069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details