TE Connectivity Antennas ANT-LTE-MON-SMA

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 71.1 MM  [2.8 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.9:1 Industry Standards Communication Protocol : LTE, Cat-M/NB-IoT, Cellular Primary Application : Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Gain (Max) (DB) : 4.8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 71.1 MM  [2.8 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.9:1 Industry Standards Communication Protocol : LTE, Cat-M/NB-IoT, Cellular Primary Application : Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Gain (Max) (DB) : 4.8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LTE-MON-SMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 71.1 MM  [2.8 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.9:1 Industry Standards Communication Protocol : LTE, Cat-M/NB-IoT, Cellular Primary Application : Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Gain (Max) (DB) : 4.8 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 71.1 MM  [2.8 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.9:1

Industry Standards


  • Communication Protocol : LTE, Cat-M/NB-IoT, Cellular
  • Primary Application : Cellular, LTE

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 4.8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - ANT-LTE-MON-SMA-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 800MHz, 850MHz, 900MHz,1.7GHz, 1.8GHz,1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz, 2.7GHz, 3.4GHz, 3.5GHz, 3.6GHz, 3.7GHz, 3.8GHz CAT-M1, Cellular, LTE, NB-IOT, 2G, 3G, 4G Whip, Tilt/Swivel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 3.6GHz ~ 3.8GHz 4.75dBi, 2.75dBi, 1.75dBi, 1dBi, 4.85dBi, 5.5dBi SMA Male Connector Mount

700MHz, 800MHz, 850MHz, 900MHz,1.7GHz, 1.8GHz,1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz, 2.7GHz, 3.4GHz, 3.5GHz, 3.6GHz, 3.7GHz, 3.8GHz CAT-M1, Cellular, LTE, NB-IOT, 2G, 3G, 4G Whip, Tilt/Swivel RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz, 3.6GHz ~ 3.8GHz 4.75dBi, 2.75dBi, 1.75dBi, 1dBi, 4.85dBi, 5.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-LTE-MON-SMA ANT-LTE-MON-SMA-ND
Product Name Antennas RF Antennas
Applications Cellular, LTE Cellular or PCS Terminal; Modem or Wireless Network; CAT-M1, Cellular, LTE, NB-IOT, 2G, 3G, 4G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 700.0 to 3800.0 MHz
Gain 6 dB 1 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108789-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513634-1 - TE Connectivity
TE Connectivity
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
8 suppliers