TE Connectivity Antennas ANT-LPC-FPC-50

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LPC-FPC-50 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, MHF, UMCC Signal Characteristics Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular
  • Primary Application : Cellular, LTE, 5G

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, MHF, UMCC

Signal Characteristics


  • Frequency Category : 698 - 4200
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-LPC-FPC-50-ND - DigiKey
Thief River Falls, MN, United States
750MHz, 876MHz, 1.58GHz, 1.96GHz, 2.35GHz, 2.44GHz, 2.59GHz, 3.55GHz General Purpose Flat Patch RF Antenna 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.553GHz ~ 1.609GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.485GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.1dBi, 3.7dBi, 3.3dBi, 2.2dBi, 3.3dBi, 3.9dBi, 5dBi, 5.7dBi IPEX MHF1 (U.FL) Adhesive

750MHz, 876MHz, 1.58GHz, 1.96GHz, 2.35GHz, 2.44GHz, 2.59GHz, 3.55GHz General Purpose Flat Patch RF Antenna 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.553GHz ~ 1.609GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.485GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 0.1dBi, 3.7dBi, 3.3dBi, 2.2dBi, 3.3dBi, 3.9dBi, 5dBi, 5.7dBi IPEX MHF1 (U.FL) Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-LPC-FPC-50 343-ANT-LPC-FPC-50-ND
Product Name Antennas RF Antennas
Applications Cellular, LTE, 5G GPS; General Purpose
Pattern Type Omni directional
Gain 3 to 6 dB 0.1000 to 5.7 dB
Form Factor / Mounting Internal
Primary Frequency Range 750.0 to 3550.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000551-04 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - ANT-2.4-USP-TTR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 3.8 dB
View Details
Antennas - 1-2108792-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195835-8 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details