1.575GHz, 1.602GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz, 1.597GHz ~ 1.607GHz 5dB MCX Magnetic
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-GPS-SH2-MCX-ND |
| Product Name | RF Antennas |
| Applications | GPS; GPS |
| Primary Frequency Range | 1575.0 to 1602.0 MHz |
| Gain | 5 dB |
| VSWR | 1.5 :1 |
Vertical