TE Connectivity Antennas ANT-GNSSCP-TH18L1

Description
Body Features Antenna Weight : 6 G  [.212 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 18 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.8:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1567.24 - 1583.6 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6 G  [.212 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 18 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.8:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1567.24 - 1583.6 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNSSCP-TH18L1 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 6 G  [.212 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 18 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.8:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1567.24 - 1583.6 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 6 G  [.212 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.16 INCH ]
  • Product Length : 18 MM  [.71 INCH ]
  • Product Width : 18 MM  [.71 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.8:1

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GNSS, GPS

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 1567.24 - 1583.6
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 5.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-GNSSCP-TH18L1-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 5.1dBi, 2.8dBi, 4dBi Pin Adhesive

1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 5.1dBi, 2.8dBi, 4dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNSSCP-TH18L1 343-ANT-GNSSCP-TH18L1-ND
Product Name Antennas RF Antennas
Applications GNSS, GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1567.2 to 1583.6 MHz 1575.0 to 1602.0 MHz
Gain 3 to 6 dB 2.8 to 5.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers