RF ANT GNSS FPC L1 150MM UFL
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-GNFPC-SHL1150UF-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1561.0 to 1602.0 MHz |
| Gain | 3.1 to 5.2 dB |
| VSWR | 1.4 to 2.7 :1 |