TE Connectivity RF Antennas ANT-GNFPC-SAHL150M4

Description
ANTENNA GNSS FPC SH L1 13X13 50
Request a Quote Datasheet
Description
ANTENNA GNSS FPC SH L1 13X13 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-GNFPC-SAHL150M4-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA GNSS FPC SH L1 13X13 50

ANTENNA GNSS FPC SH L1 13X13 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-GNFPC-SAHL150M4-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1387.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868PC-5L10CP1-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers