TE Connectivity RF Antennas ANT-GNFPC-SAHL1150M4

Description
ANTENNA GNSS FPC SH L1 13X13 150
Request a Quote Datasheet
Description
ANTENNA GNSS FPC SH L1 13X13 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-GNFPC-SAHL1150M4-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA GNSS FPC SH L1 13X13 150

ANTENNA GNSS FPC SH L1 13X13 150

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-GNFPC-SAHL1150M4-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1387.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTSRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers