TE Connectivity RF Antennas ANT-DB1-WRT-UFL-100

Description
RF ANT 2.4/5GHZ WRT UFL -100
Request a Quote Datasheet
Description
RF ANT 2.4/5GHZ WRT UFL -100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-DB1-WRT-UFL-100-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.4/5GHZ WRT UFL -100

RF ANT 2.4/5GHZ WRT UFL -100

Buy Now Datasheet
WiFi Antennas - 2473116 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2473116
WiFi Antennas 2473116
Antenna,WiFi6,WRT Dome,U.FL/MHF1,100mm

Antenna,WiFi6,WRT Dome,U.FL/MHF1,100mm

Supplier's Site
WiFi Antennas - 2473116P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2473116P
WiFi Antennas 2473116P
Antenna,WiFi6,WRT Dome,U.FL/MHF1,100mm

Antenna,WiFi6,WRT Dome,U.FL/MHF1,100mm

Supplier's Site
WiFi Antennas - 2473115 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2473115
WiFi Antennas 2473115
Antenna,WiFi6,WRT Dome,U.FL/MHF1,100mm

Antenna,WiFi6,WRT Dome,U.FL/MHF1,100mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 343-ANT-DB1-WRT-UFL-100-ND 2473116
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network
Primary Frequency Range 2442.5 to 6525.0 MHz 2400.0 to ? MHz
Gain 3.2 to 7 dB 3.5 dB
VSWR 1.9 to 4 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Wi-Fi 3dBi Umbrella Antenna With SMA Male St. Connector - ET-WI3U-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details