TE Connectivity Antennas ANT-DB1-RMS-TNC

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 4.3 M  [14.11 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 77.8 MM  [3.06 INCH ] Product Width : 29 MM  [1.14 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 824 - 1990 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 4.3 M  [14.11 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 77.8 MM  [3.06 INCH ] Product Width : 29 MM  [1.14 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 824 - 1990 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-RMS-TNC - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 4.3 M  [14.11 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 77.8 MM  [3.06 INCH ] Product Width : 29 MM  [1.14 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 824 - 1990 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 4.3 M  [14.11 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 77.8 MM  [3.06 INCH ]
  • Product Width : 29 MM  [1.14 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC, TNC

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960
  • Frequency Category : 824 - 1990
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-DB1-RMS-TNC-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -0.6dBi, 5.3dBi TNC Panel Mount

892MHz, 1.9GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -0.6dBi, 5.3dBi TNC Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-DB1-RMS-TNC ANT-DB1-RMS-TNC-ND
Product Name Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 960.0 MHz 892.0 to 1900.0 MHz
Gain 3 to 6 dB -0.6000 to 5.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108857-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers