TE Connectivity Antennas ANT-DB1-LPD-125

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .12 M  [.41 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 93.7 MM  [3.69 INCH ] Product Width : 7.8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .12 M  [.41 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 93.7 MM  [3.69 INCH ] Product Width : 7.8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-LPD-125 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .12 M  [.41 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 93.7 MM  [3.69 INCH ] Product Width : 7.8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.41 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 93.7 MM  [3.69 INCH ]
  • Product Width : 7.8 MM  [.31 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-DB1-LPD-125-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz ISM, U-NII, WiFi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.8dB, 4.5dB U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 5GHz ISM, U-NII, WiFi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.8dB, 4.5dB U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-DB1-LPD-125 343-ANT-DB1-LPD-125-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; ISM, U-NII, WiFi, WLAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to 5000.0 MHz
Gain 3 to 6 dB 2.8 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118615-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 2108790-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers