TE Connectivity Antennas ANT-B14-CW-QW-SMA

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 94.2 MM  [3.71 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, LTE Primary Application : Cellular, 5G, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 758 - 798 Frequency Category : 698 - 960 Gain (Max) (DB) : 1.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 94.2 MM  [3.71 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, LTE Primary Application : Cellular, 5G, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 758 - 798 Frequency Category : 698 - 960 Gain (Max) (DB) : 1.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-B14-CW-QW-SMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 94.2 MM  [3.71 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, LTE Primary Application : Cellular, 5G, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 758 - 798 Frequency Category : 698 - 960 Gain (Max) (DB) : 1.9 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 94.2 MM  [3.71 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : 5G, Cat-M/NB-IoT, Cellular, LTE
  • Primary Application : Cellular, 5G, LTE

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 758 - 798
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 1.9
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-B14-CW-QW-SMA-ND - DigiKey
Thief River Falls, MN, United States
750MHz FirstNet, LTE, Public Safety Whip, Straight RF Antenna 750MHz ~ 800MHz 1.9dBi SMA Male Connector Mount

750MHz FirstNet, LTE, Public Safety Whip, Straight RF Antenna 750MHz ~ 800MHz 1.9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-B14-CW-QW-SMA 343-ANT-B14-CW-QW-SMA-ND
Product Name Antennas RF Antennas
Applications Cellular, 5G, LTE Cellular or PCS Terminal; Modem or Wireless Network; FirstNet, LTE, Public Safety
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 758.0 to 798.0 MHz 750.0 MHz
Gain 0.0 to 3 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications LTE, 5G, Cellular
Pattern Type Directional
Polarization Linear
View Details