TE Connectivity Antennas ANT-916-PW-LP

Description
Body Features Antenna Weight : 6.26 G  [.221 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.26 G  [.221 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-PW-LP - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 6.26 G  [.221 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 6.26 G  [.221 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 50.5 MM  [1.99 INCH ]
  • Product Width : 10.4 MM  [.41 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LoRaWAN, Wi-Fi, LPWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-916-PW-LP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-916-PW-LP-ND
RF Antennas ANT-916-PW-LP-ND
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 881MHz ~ 951MHz 2.4dBi Screw-Mount Panel Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 881MHz ~ 951MHz 2.4dBi Screw-Mount Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-PW-LP ANT-916-PW-LP-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details