TE Connectivity Antennas ANT-916-PML-UFL

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 150.3 MM  [5.92 INCH ] Product Width : 12.1 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 150.3 MM  [5.92 INCH ] Product Width : 12.1 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-PML-UFL - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [1 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 150.3 MM  [5.92 INCH ] Product Width : 12.1 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [1 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 150.3 MM  [5.92 INCH ]
  • Product Width : 12.1 MM  [.48 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN, Wi-Fi
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, UMCC, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - ANT-916-PML-UFL-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 881MHz ~ 951MHz -0.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 881MHz ~ 951MHz -0.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-PML-UFL ANT-916-PML-UFL-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Gain 0.0 dB -0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108844-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513430-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers