915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi SMA Male Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-916-ID-2000-SMA-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, Sensor Networks, SigFox |
| Primary Frequency Range | 915.0 MHz |
| Gain | 1.6 dB |
| VSWR | 1.9 :1 |