TE Connectivity RF Antennas ANT-916-ID-1000-RPS

Description
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount
Request a Quote Datasheet
Description
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-916-ID-1000-RPS-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-916-ID-1000-RPS-ND
Product Name RF Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 915.0 MHz
Gain 1.6 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details