916MHz Corner Reflector RF Antenna 880MHz ~ 952MHz 10.2dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-916-CN-N-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 916.0 MHz |
| Gain | 10.2 dB |
| VSWR | 1.5 :1 |