TE Connectivity RF Antennas ANT-868-WRT-UFL-300

Description
RF ANT 868MHZ DOME UFL -300
Request a Quote Datasheet
Description
RF ANT 868MHZ DOME UFL -300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-868-WRT-UFL-300-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 868MHZ DOME UFL -300

RF ANT 868MHZ DOME UFL -300

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-868-WRT-UFL-300-ND
Product Name RF Antennas
Applications ISM, LoRaWAN, LPWA, Sigfox
Primary Frequency Range 868.0 MHz
Gain 3.8 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 15dBI Fiberglass Antenna with SMA Male St. Connector - ET-LT15FG1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers