Antenna,868MHz,WRT Dome,U.FL/MHF1,150mm
Antenna,868MHz,WRT Dome,U.FL/MHF1,150mm
Antenna,868MHz,WRT Dome,U.FL/MHF1,150mm
RF ANT 868MHZ DOME UFL -150
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2473105 | 343-ANT-868-WRT-UFL-150-ND |
| Product Name | Telemetry Antennas | RF Antennas |
| Applications | Telemetry | ISM, LoRaWAN, LPWA, Sigfox |
| Gain | -1.5 dB | 3.8 dB |
| Connectors | SMA | U.FL (UMCC), I-PEX MHF1 |
| Primary Frequency Range | 868.0 MHz |