TE Connectivity RF Antennas ANT-868-WRT-SMA-300

Description
RF ANT 868MHZ DOME SMA -300
Request a Quote Datasheet
Description
RF ANT 868MHZ DOME SMA -300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-868-WRT-SMA-300-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 868MHZ DOME SMA -300

RF ANT 868MHZ DOME SMA -300

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-868-WRT-SMA-300-ND
Product Name RF Antennas
Applications ISM, LoRaWAN, LPWA, Sigfox
Primary Frequency Range 868.0 MHz
Gain 3.8 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
5G 3dBi Spring Magnetic Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-5G3M-1L3-SMS-S15 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers