TE Connectivity SMD 868MHZ Rf Antenna ANT-868-USP

Description
RF ANT 868MHZ CHIP SOLDER SMD Product overview: ANT-868-USP from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-USP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 868MHZ CHIP SOLDER SMD Product overview: ANT-868-USP from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-USP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 868MHZ Rf Antenna - 875-ANT-868-USP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 868MHZ Rf Antenna
875-ANT-868-USP
SMD 868MHZ Rf Antenna 875-ANT-868-USP
RF ANT 868MHZ CHIP SOLDER SMD Product overview: ANT-868-USP from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-USP can be used for catalog matching and distributor lookup.

RF ANT 868MHZ CHIP SOLDER SMD Product overview: ANT-868-USP from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-USP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-868-USP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-868-USP-ND
RF Antennas ANT-868-USP-ND
868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 859MHz ~ 877MHz 0.2dBi Solder Surface Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 859MHz ~ 877MHz 0.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-ANT-868-USP ANT-868-USP-ND
Product Name SMD 868MHZ Rf Antenna RF Antennas
Applications RF Testing ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 859.0 to 877.0 MHz 868.0 MHz
Technology Type Chip
Gain 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details