TE Connectivity Antennas ANT-868-MHW-SMA-S

Description
Body Features Antenna Weight : 44 G  [1.552 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 9.2 MM  [.36 INCH ] Product Length : 138 MM  [5.43 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.3:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 44 G  [1.552 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 9.2 MM  [.36 INCH ] Product Length : 138 MM  [5.43 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.3:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-MHW-SMA-S - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 44 G  [1.552 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 9.2 MM  [.36 INCH ] Product Length : 138 MM  [5.43 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.3:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 44 G  [1.552 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Module
  • Band Type : Single Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Product Height : 9.2 MM  [.36 INCH ]
  • Product Length : 138 MM  [5.43 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.3:1

Industry Standards


  • Communication Protocol : Wi-Fi, LoRaWAN, LPWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-868-MHW-SMA-S-ND - DigiKey
Thief River Falls, MN, United States
868MHz LoRa, LPWAN, Sigfox Helical RF Antenna 862MHz ~ 876MHz 4dBi SMA Male Adhesive

868MHz LoRa, LPWAN, Sigfox Helical RF Antenna 862MHz ~ 876MHz 4dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-MHW-SMA-S 343-ANT-868-MHW-SMA-S-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN LoRa, LPWAN, Sigfox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 3 to 6 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108921-6 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details