TE Connectivity Antennas ANT-868-JJB-RA

Description
Body Features Antenna Weight : .46 G  [.016 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 14.5 MM  [.57 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : .46 G  [.016 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 14.5 MM  [.57 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-JJB-RA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : .46 G  [.016 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 14.5 MM  [.57 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : .46 G  [.016 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 14.5 MM  [.57 INCH ]
  • Product Width : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Wi-Fi, LPWAN, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - ANT-868-JJB-RA-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 855MHz ~ 880MHz -1dBi Solder Through Hole

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 855MHz ~ 880MHz -1dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-JJB-RA ANT-868-JJB-RA-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 0.0 dB -1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823598-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, LTE, GPS, 3G, Cellular, 2G, GSM, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108857-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers