RF ANT 868/915 MHZ MAG 2M SMA
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-8/9-MMG1-SMA-2-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; ISM, LoRaWAN, LPWA, Sigfox, Wi-Fi |
| Primary Frequency Range | 868.0 to 915.0 MHz |
| Gain | 2 to 2.3 dB |
| VSWR | 2 to 2.1 :1 |