TE Connectivity RF Antennas ANT-8/9-HDP-2000-RPS

Description
800MHz, 850MHz, 900MHz, 916MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 863MHz ~ 873MHz, 902MHz ~ 928MHz 0.6dBi, 0.5dBi RP-SMA Male Adhesive
Request a Quote Datasheet
Description
800MHz, 850MHz, 900MHz, 916MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 863MHz ~ 873MHz, 902MHz ~ 928MHz 0.6dBi, 0.5dBi RP-SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-8/9-HDP-2000-RPS-ND - DigiKey
Thief River Falls, MN, United States
800MHz, 850MHz, 900MHz, 916MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 863MHz ~ 873MHz, 902MHz ~ 928MHz 0.6dBi, 0.5dBi RP-SMA Male Adhesive

800MHz, 850MHz, 900MHz, 916MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 863MHz ~ 873MHz, 902MHz ~ 928MHz 0.6dBi, 0.5dBi RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-8/9-HDP-2000-RPS-ND
Product Name RF Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 800.0 to 916.0 MHz
Gain 0.5000 to 0.6000 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details