TE Connectivity Antennas ANT-5GW-SPNF1

Description
Body Features Antenna Weight : 63.9 G  [2.254 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 70.8 MM  [2.79 INCH ] Product Width : 40.2 MM  [1.58 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, 5G, Cellular, LTE Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 6000 Gain (Max) (DB) : 1.3 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 63.9 G  [2.254 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 70.8 MM  [2.79 INCH ] Product Width : 40.2 MM  [1.58 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, 5G, Cellular, LTE Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 6000 Gain (Max) (DB) : 1.3 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GW-SPNF1 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 63.9 G  [2.254 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 70.8 MM  [2.79 INCH ] Product Width : 40.2 MM  [1.58 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, 5G, Cellular, LTE Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 6000 Gain (Max) (DB) : 1.3 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 63.9 G  [2.254 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 70.8 MM  [2.79 INCH ]
  • Product Width : 40.2 MM  [1.58 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 7:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, 5G, Cellular, LTE
  • Primary Application : LTE, 5G, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 698
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 1.3
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-5GW-SPNF1-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 750.5MHz, 875.5MHz, 1.955GHz, 2.35GHz, 2.593GHz, 3.55GHz, 3.625GHz, 3.95GHz, 4.7GHz 2G, 3G, 4G, 5G, LTE Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1.3dBi, 3.3dBi, 3.3dBi, 5.1dBi, 4.5dBi, 5.1dBi, 6.5dBi, 6.5dBi, 6.8dBi, 8.4dBi N Type Female Panel Mount

657.5MHz, 750.5MHz, 875.5MHz, 1.955GHz, 2.35GHz, 2.593GHz, 3.55GHz, 3.625GHz, 3.95GHz, 4.7GHz 2G, 3G, 4G, 5G, LTE Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1.3dBi, 3.3dBi, 3.3dBi, 5.1dBi, 4.5dBi, 5.1dBi, 6.5dBi, 6.5dBi, 6.8dBi, 8.4dBi N Type Female Panel Mount

Buy Now Datasheet
Multi-Band Antennas - 2318564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2318564
Multi-Band Antennas 2318564
Cellular Multiband Dome Antenna,N Jack

Cellular Multiband Dome Antenna,N Jack

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-5GW-SPNF1 343-ANT-5GW-SPNF1-ND 2318564
Product Name Antennas RF Antennas Multi-Band Antennas
Applications LTE, 5G, Cellular Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE Multi-band
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 698.0 MHz 657.5 to 4700.0 MHz 617.0 to ? MHz
Gain 6 dB 1.3 to 8.4 dB 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118060-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195767-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 5G, GPS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz
View Details
5 suppliers