ANT 5G FPC 120X20 150MM UFL
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-5GW-FPC-LH150UF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE |
| Primary Frequency Range | 657.5 to 4700.0 MHz |
| Gain | 5 to 7 dB |
| VSWR | 1.6 to 4.7 :1 |