TE Connectivity Antennas ANT-5GMWP1-SMA

Description
Body Features Antenna Weight : 25.6 G  [.903 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 195 MM  [7.68 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Cellular, 5G, Cat-M/NB-IoT, LTE Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 25.6 G  [.903 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 195 MM  [7.68 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Cellular, 5G, Cat-M/NB-IoT, LTE Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GMWP1-SMA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 25.6 G  [.903 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 195 MM  [7.68 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Cellular, 5G, Cat-M/NB-IoT, LTE Primary Application : LTE, 5G, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 25.6 G  [.903 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 195 MM  [7.68 INCH ]
  • Product Width : 13 MM  [.51 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Cellular, 5G, Cat-M/NB-IoT, LTE
  • Primary Application : LTE, 5G, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Multi-Band Antennas - 2169802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2169802
Multi-Band Antennas 2169802
5G Cellular Antenna,Hinged Whip,SMA Male

5G Cellular Antenna,Hinged Whip,SMA Male

Supplier's Site
RF Antennas - 343-ANT-5GMWP1-SMA-ND - DigiKey
Thief River Falls, MN, United States
3.625GHz, 3.95GHz, 4.965GHz 5G, GPRS, LTE Whip, Tilt RF Antenna 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.94GHz ~ 4.99GHz 4.9dBi, 4.7dBi, 3.2dBi SMA Male Connector Mount

3.625GHz, 3.95GHz, 4.965GHz 5G, GPRS, LTE Whip, Tilt RF Antenna 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.94GHz ~ 4.99GHz 4.9dBi, 4.7dBi, 3.2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-5GMWP1-SMA 2169802 343-ANT-5GMWP1-SMA-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications LTE, 5G, Cellular Multi-band Cellular or PCS Terminal; GPS; 5G, GPRS, LTE
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 3300.0 to 3800.0 MHz 3300.0 to ? MHz 3625.0 to 4965.0 MHz
Gain 3 to 6 dB 4.9 dB 3.2 to 4.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers