TE Connectivity RF Antennas ANT-433-WRT-UFL-150

Description
RF ANT 433MHZ DOME UFL -150
Request a Quote Datasheet
Description
RF ANT 433MHZ DOME UFL -150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-433-WRT-UFL-150-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 433MHZ DOME UFL -150

RF ANT 433MHZ DOME UFL -150

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-433-WRT-UFL-150-ND
Product Name RF Antennas
Applications Sensor Networks
Primary Frequency Range 433.0 MHz
Gain -1.8 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers