TE Connectivity RF Antennas ANT-433-SPS1-3

Description
433MHz LoRaWAN, LPWA Dome RF Antenna 430MHz ~ 435MHz -1.3dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
433MHz LoRaWAN, LPWA Dome RF Antenna 430MHz ~ 435MHz -1.3dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-433-SPS1-3-ND - DigiKey
Thief River Falls, MN, United States
433MHz LoRaWAN, LPWA Dome RF Antenna 430MHz ~ 435MHz -1.3dBi SMA Male Panel Mount

433MHz LoRaWAN, LPWA Dome RF Antenna 430MHz ~ 435MHz -1.3dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-433-SPS1-3-ND
Product Name RF Antennas
Applications LoRaWAN, LPWA
Primary Frequency Range 433.0 MHz
Gain -1.3 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 4dBi PCB Flexible Antenna with 1.13mm (L-10CM) Black Cable + UFL Connector - ET-LT4FPC-5BL10C-U-P18 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting Internal
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers