TE Connectivity RF Antennas ANT-410-WRT-UFL

Description
RF ANT 410MHZ WRT DOME UFL
Request a Quote Datasheet
Description
RF ANT 410MHZ WRT DOME UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-410-WRT-UFL-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 410MHZ WRT DOME UFL

RF ANT 410MHZ WRT DOME UFL

Buy Now Datasheet
Telemetry Antennas - 2473101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2473101
Telemetry Antennas 2473101
Antenna,410MHz,WRT Dome,U.FL/MHF1,216mm

Antenna,410MHz,WRT Dome,U.FL/MHF1,216mm

Supplier's Site
Telemetry Antennas - 2473102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2473102P
Telemetry Antennas 2473102P
Antenna,410MHz,WRT Dome,U.FL/MHF1,216mm

Antenna,410MHz,WRT Dome,U.FL/MHF1,216mm

Supplier's Site
Telemetry Antennas - 2473102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2473102
Telemetry Antennas 2473102
Antenna,410MHz,WRT Dome,U.FL/MHF1,216mm

Antenna,410MHz,WRT Dome,U.FL/MHF1,216mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 343-ANT-410-WRT-UFL-ND 2473101
Product Name RF Antennas Telemetry Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, Sensor Networks Telemetry
Primary Frequency Range 418.5 MHz 430.0 MHz
Gain -0.5000 dB -1.3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 5dbi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details