2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz Bluetooth, Thread, Wi-Fi, Zigbee™, 802.15.4, 802.11, U-NII Flat Bar RF Antenna 2.4GHz ~ 2.5GHz, 5.12GHz ~ 5.72GHz, 5.72GHz ~ 5.88GHz 4dBi, 1.5dBi, 1.5dBi RP-SMA Male Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-2/5-HDP-2000-RPS-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™, 802.15.4, 802.11, U-NII |
| Primary Frequency Range | 2400.0 to 5800.0 MHz |
| Gain | 1.5 to 4 dB |
| VSWR | 1.9 :1 |