TE Connectivity RF Antennas ANT-2.4-YG12-N

Description
2.4GHz Yagi, 11-Element RF Antenna 2.409GHz ~ 2.491GHz 12dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
2.4GHz Yagi, 11-Element RF Antenna 2.409GHz ~ 2.491GHz 12dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-YG12-N-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Yagi, 11-Element RF Antenna 2.409GHz ~ 2.491GHz 12dBi N Type Female Bracket Mount

2.4GHz Yagi, 11-Element RF Antenna 2.409GHz ~ 2.491GHz 12dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-2.4-YG12-N-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details