Antenna,2.4GHz,WRT Dome,U.FL/MHF1,100mm
Antenna,2.4GHz,WRT Dome,U.FL/MHF1,100mm
Antenna,2.4GHz,WRT Dome,U.FL/MHF1,100mm
RF ANT 2.4GHZ DOME UFL -100
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2473095 | 343-ANT-2.4-WRT-UFL-100-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2400.0 to ? MHz | 2450.0 MHz |
| Gain | 3.5 dB | 9.1 dB |
| Form Factor / Mounting | External |
Linear, Vertical