TE Connectivity RF Antennas ANT-2.4-USP

Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-USP - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
ANT-2.4-USP
RF Antennas ANT-2.4-USP
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ANT-2.4-USP
Product Name RF Antennas
Operating Frequency 2370 to 2540 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - 863-SI47920A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details