RF ANT 2.4GHZ MAGNETIC 2M SMA
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-2.4-MMG2-SMA-2-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 2.8 dB |
| VSWR | 2.2 :1 |