TE Connectivity RF Antennas ANT-2.4-FPC-SH50UF

Description
ANT 2.4 FPC 25X20 50MM CBL UFL
Request a Quote Datasheet
Description
ANT 2.4 FPC 25X20 50MM CBL UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-FPC-SH50UF-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 FPC 25X20 50MM CBL UFL

ANT 2.4 FPC 25X20 50MM CBL UFL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-FPC-SH50UF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 4 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WCWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers